Quantum Storage Systems Cart Cover, Vinyl, Clear; Cover Material Quantum Storage CC187263CVZ

Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes
Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cart Cover, Vinyl, Clear is designed to provide protection against pilferage, airborne dust, moisture, and other contaminants. It is made from 400 denier clear vinyl and is available in various sizes, including dimensions of 18" x 36", 18" x 48", 18" x 60", and 18" x 72", as well as 24" x 36", 24" x 48", 24" x 60", and 24" x 72". The cover is 63 inches high and is suitable for various applications requiring a durable and transparent protective layer. The product is RoHS compliant, ensuring it meets environmental safety standards. Options for attachment include zippers or Velcro, allowing for customizable installation based on user needs.

Datasheet Summary
Powered by GS/AI

The Cart Cover, Vinyl, Clear is designed to provide protection against pilferage, airborne dust, moisture, and other contaminants. It is made from 400 denier clear vinyl and is available in various sizes, including dimensions of 18" x 36", 18" x 48", 18" x 60", and 18" x 72", as well as 24" x 36", 24" x 48", 24" x 60", and 24" x 72". The cover is 63 inches high and is suitable for various applications requiring a durable and transparent protective layer. The product is RoHS compliant, ensuring it meets environmental safety standards. Options for attachment include zippers or Velcro, allowing for customizable installation based on user needs.

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage - 44AC4469 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
44AC4469
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage 44AC4469
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes

CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4469
Product Name Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details