Quantum Storage Systems Cart Cover, Vinyl, Clear; Cover Material Quantum Storage CC186074CVV

Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:60"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:60"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage - 44AC4454 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
44AC4454
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage 44AC4454
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:60"; Product Range:- RoHS Compliant: Yes

CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:60"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4454
Product Name Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details