CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:18"; Length:48"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC4413 |
| Product Name | Cart Cover, Nylon, Blue; Cover Material Quantum Storage |
| Category | Industrial |