Quantum Storage Systems Cart Cover, Vinyl, Clear; Cover Material Quantum Storage CC183663CVZ

Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage - 44AC4398 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
44AC4398
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage 44AC4398
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes

CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:63"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4398
Product Name Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details