Quantum Storage Systems Post Basket, Steel; Shelf Type Quantum Storage BSK2448C

Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Post Basket, Steel; Shelf Type Quantum Storage - 42AC4137 - Newark, An Avnet Company
Chicago, IL, United States
Post Basket, Steel; Shelf Type Quantum Storage
42AC4137
Post Basket, Steel; Shelf Type Quantum Storage 42AC4137
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4137
Product Name Post Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details