Quantum Storage Systems Post Basket, Steel; Shelf Type Quantum Storage BSK2436C

Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Post Basket, Steel; Shelf Type Quantum Storage - 42AC4136 - Newark, An Avnet Company
Chicago, IL, United States
Post Basket, Steel; Shelf Type Quantum Storage
42AC4136
Post Basket, Steel; Shelf Type Quantum Storage 42AC4136
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:24"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4136
Product Name Post Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE3019 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details