Quantum Storage Systems Post Basket, Steel; Shelf Type Quantum Storage BSK1860C

Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:60"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:60"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Post Basket, Steel; Shelf Type Quantum Storage - 42AC4134 - Newark, An Avnet Company
Chicago, IL, United States
Post Basket, Steel; Shelf Type Quantum Storage
42AC4134
Post Basket, Steel; Shelf Type Quantum Storage 42AC4134
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:60"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:60"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4134
Product Name Post Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details