Quantum Storage Systems Post Basket, Steel; Shelf Type Quantum Storage BSK1824C

Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:24"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:24"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Post Basket, Steel; Shelf Type Quantum Storage - 42AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Post Basket, Steel; Shelf Type Quantum Storage
42AC4131
Post Basket, Steel; Shelf Type Quantum Storage 42AC4131
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:24"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:24"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4131
Product Name Post Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 2228333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.67 lbs (45.2 kg)
Depth 16.54 inch (420 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details