Quantum Storage Systems Cart, Triple Bay, 33Bins, Blu; No. Of Bins Quantum Storage BC216069M2TBL

Description
CART, TRIPLE BAY, 33BINS, BLU; No. of Bins:33; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Description
CART, TRIPLE BAY, 33BINS, BLU; No. of Bins:33; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart, Triple Bay, 33Bins, Blu; No. Of Bins Quantum Storage - 44AC4349 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Triple Bay, 33Bins, Blu; No. Of Bins Quantum Storage
44AC4349
Cart, Triple Bay, 33Bins, Blu; No. Of Bins Quantum Storage 44AC4349
CART, TRIPLE BAY, 33BINS, BLU; No. of Bins:33; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, TRIPLE BAY, 33BINS, BLU; No. of Bins:33; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4349
Product Name Cart, Triple Bay, 33Bins, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details