Quantum Storage Systems Cart, Triple Bay, 21Bins, Red; No. Of Bins Quantum Storage BC216069M1TRD

Description
CART, TRIPLE BAY, 21BINS, RED; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CART, TRIPLE BAY, 21BINS, RED; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Triple Bay, 21Bins, Red; No. Of Bins Quantum Storage - 44AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Triple Bay, 21Bins, Red; No. Of Bins Quantum Storage
44AC4348
Cart, Triple Bay, 21Bins, Red; No. Of Bins Quantum Storage 44AC4348
CART, TRIPLE BAY, 21BINS, RED; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART, TRIPLE BAY, 21BINS, RED; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4348
Product Name Cart, Triple Bay, 21Bins, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details