Quantum Storage Systems Cart, Triple Bay, 21Bins, Clear; No. Of Bins Quantum Storage BC216069M1TCL

Description
CART, TRIPLE BAY, 21BINS, CLEAR; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CART, TRIPLE BAY, 21BINS, CLEAR; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Triple Bay, 21Bins, Clear; No. Of Bins Quantum Storage - 42AC4085 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Triple Bay, 21Bins, Clear; No. Of Bins Quantum Storage
42AC4085
Cart, Triple Bay, 21Bins, Clear; No. Of Bins Quantum Storage 42AC4085
CART, TRIPLE BAY, 21BINS, CLEAR; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART, TRIPLE BAY, 21BINS, CLEAR; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4085
Product Name Cart, Triple Bay, 21Bins, Clear; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2837092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 30 inch (750 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details