Quantum Storage Systems Cart, Triple Bay, 21Bins, Blu; No. Of Bins Quantum Storage BC216069M1TBL

Description
CART, TRIPLE BAY, 21BINS, BLU; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART, TRIPLE BAY, 21BINS, BLU; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Triple Bay, 21Bins, Blu; No. Of Bins Quantum Storage - 44AC4346 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Triple Bay, 21Bins, Blu; No. Of Bins Quantum Storage
44AC4346
Cart, Triple Bay, 21Bins, Blu; No. Of Bins Quantum Storage 44AC4346
CART, TRIPLE BAY, 21BINS, BLU; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, TRIPLE BAY, 21BINS, BLU; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4346
Product Name Cart, Triple Bay, 21Bins, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details