Quantum Storage Systems Cart, Double Bay, 14Bins, Red; No. Of Bins Quantum Storage BC214069M1DRD

Description
CART, DOUBLE BAY, 14BINS, RED; No. of Bins:14; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
CART, DOUBLE BAY, 14BINS, RED; No. of Bins:14; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cart, Double Bay, 14 Bins, Red (part number 44AC4342) features a robust design with dimensions of 24 inches in width, 40 inches in length, and 69 inches in height. It is equipped with 14 bins, each measuring 22-1/2 inches by 17-1/2 inches by 6 inches. The cart is constructed to facilitate efficient storage and organization, making it suitable for various engineering and industrial applications. The total shipping weight of the cart is 163 lbs. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cart, Double Bay, 14 Bins, Red (part number 44AC4342) features a robust design with dimensions of 24 inches in width, 40 inches in length, and 69 inches in height. It is equipped with 14 bins, each measuring 22-1/2 inches by 17-1/2 inches by 6 inches. The cart is constructed to facilitate efficient storage and organization, making it suitable for various engineering and industrial applications. The total shipping weight of the cart is 163 lbs. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cart, Double Bay, 14Bins, Red; No. Of Bins Quantum Storage - 44AC4342 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Double Bay, 14Bins, Red; No. Of Bins Quantum Storage
44AC4342
Cart, Double Bay, 14Bins, Red; No. Of Bins Quantum Storage 44AC4342
CART, DOUBLE BAY, 14BINS, RED; No. of Bins:14; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART, DOUBLE BAY, 14BINS, RED; No. of Bins:14; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4342
Product Name Cart, Double Bay, 14Bins, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1357332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details