Quantum Storage Systems Cart W/ Grid Container, 7Bins, Clr; No. Of Bins Quantum Storage BC212469M1CL

Description
CART W/ GRID CONTAINER, 7BINS, CLR; No. of Bins:7; Height:69"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CART W/ GRID CONTAINER, 7BINS, CLR; No. of Bins:7; Height:69"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Grid Container, 7Bins, Clr; No. Of Bins Quantum Storage - 42AC4071 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Grid Container, 7Bins, Clr; No. Of Bins Quantum Storage
42AC4071
Cart W/ Grid Container, 7Bins, Clr; No. Of Bins Quantum Storage 42AC4071
CART W/ GRID CONTAINER, 7BINS, CLR; No. of Bins:7; Height:69"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART W/ GRID CONTAINER, 7BINS, CLR; No. of Bins:7; Height:69"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4071
Product Name Cart W/ Grid Container, 7Bins, Clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details