Quantum Storage Systems Cart W/ Grid Container, 4Bins, Red; No. Of Bins Quantum Storage BC212434M1RD

Description
CART W/ GRID CONTAINER, 4BINS, RED; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
CART W/ GRID CONTAINER, 4BINS, RED; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Grid Container, 4Bins, Red; No. Of Bins Quantum Storage - 44AC4330 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Grid Container, 4Bins, Red; No. Of Bins Quantum Storage
44AC4330
Cart W/ Grid Container, 4Bins, Red; No. Of Bins Quantum Storage 44AC4330
CART W/ GRID CONTAINER, 4BINS, RED; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART W/ GRID CONTAINER, 4BINS, RED; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4330
Product Name Cart W/ Grid Container, 4Bins, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2728834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 27 inch (690 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details