Quantum Storage Systems Wire Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 2172S

Description
WIRE SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9373
Wire Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9373
WIRE SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9373
Product Name Wire Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details