Quantum Composers, Inc. Pulse Generator 9732

Description
The 9732 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 200 ns Timing Resolution 2 Channel Outputs 6 Amps Per Channel Input module-front and rear trigger Easy Programming Interface Integrated Bridgewire Resistance Measurement Safety Interlocks and Keyed Front Panel Interface The Model 9732 is designed for airbag and pyrotechnic initiator testing and represents the latest in current pulse generating capabilities with compelling features that provide users with time-saving characteristics of adjustability, simple operation and programmability. The 9732 comes in a 19” 2U form factor as a 2 channel model with current sensing and resistance measurement capabilities. This unit is ideal for applications that require a high level of accuracy and repeatability. High functionality, safety, and a rapid return-on-investment are the hallmarks of this new ­reset for pyrotechnic initiators. The Model 9730 provides multiple ­ring channels: all-­re, no-­re, resistance measurement, DC current, capacitor discharge, Bruceton, Neyer, and high current. The performance and advanced features of the 9730 current pulse generator make it ideal for applications such as air bag deployment testing (squib detonation) or igniter deployment that can be done reliably, safely and with repeatability.
Datasheet
Description
The 9732 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 200 ns Timing Resolution 2 Channel Outputs 6 Amps Per Channel Input module-front and rear trigger Easy Programming Interface Integrated Bridgewire Resistance Measurement Safety Interlocks and Keyed Front Panel Interface The Model 9732 is designed for airbag and pyrotechnic initiator testing and represents the latest in current pulse generating capabilities with compelling features that provide users with time-saving characteristics of adjustability, simple operation and programmability. The 9732 comes in a 19” 2U form factor as a 2 channel model with current sensing and resistance measurement capabilities. This unit is ideal for applications that require a high level of accuracy and repeatability. High functionality, safety, and a rapid return-on-investment are the hallmarks of this new ­reset for pyrotechnic initiators. The Model 9730 provides multiple ­ring channels: all-­re, no-­re, resistance measurement, DC current, capacitor discharge, Bruceton, Neyer, and high current. The performance and advanced features of the 9730 current pulse generator make it ideal for applications such as air bag deployment testing (squib detonation) or igniter deployment that can be done reliably, safely and with repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9732 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9732
Pulse Generator 9732
The 9732 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 200 ns Timing Resolution 2 Channel Outputs 6 Amps Per Channel Input module-front and rear trigger Easy Programming Interface Integrated Bridgewire Resistance Measurement Safety Interlocks and Keyed Front Panel Interface The Model 9732 is designed for airbag and pyrotechnic initiator testing and represents the latest in current pulse generating capabilities with compelling features that provide users with time-saving characteristics of adjustability, simple operation and programmability. The 9732 comes in a 19” 2U form factor as a 2 channel model with current sensing and resistance measurement capabilities. This unit is ideal for applications that require a high level of accuracy and repeatability. High functionality, safety, and a rapid return-on-investment are the hallmarks of this new ­reset for pyrotechnic initiators. The Model 9730 provides multiple ­ring channels: all-­re, no-­re, resistance measurement, DC current, capacitor discharge, Bruceton, Neyer, and high current. The performance and advanced features of the 9730 current pulse generator make it ideal for applications such as air bag deployment testing (squib detonation) or igniter deployment that can be done reliably, safely and with repeatability.

The 9732 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 200 ns Timing Resolution
  • 2 Channel Outputs
  • 6 Amps Per Channel
  • Input module-front and rear trigger
  • Easy Programming Interface
  • Integrated Bridgewire Resistance Measurement
  • Safety Interlocks and Keyed Front Panel Interface

The Model 9732 is designed for airbag and pyrotechnic initiator testing and represents the latest in current pulse generating capabilities with compelling features that provide users with time-saving characteristics of adjustability, simple operation and programmability. The 9732 comes in a 19” 2U form factor as a 2 channel model with current sensing and resistance measurement capabilities. This unit is ideal for applications that require a high level of accuracy and repeatability.

High functionality, safety, and a rapid return-on-investment are the hallmarks of this new ­reset for pyrotechnic initiators. The Model 9730 provides multiple ­ring channels: all-­re, no-­re, resistance measurement, DC current, capacitor discharge, Bruceton, Neyer, and high current. The performance and advanced features of the 9730 current pulse generator make it ideal for applications such as air bag deployment testing (squib detonation) or igniter deployment that can be done reliably, safely and with repeatability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9732
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Waveform Generator - SDG1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details