Quantum Composers, Inc. Pulse Generator 9714

Description
The 9714 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 200 ns Timing Steps Memory Storage: 12 slots Up to 25 amps per Channel 4 Independent Channel Outputs Benchtop Design Easy Programming Interface TTL Sync output to T0 Safety Interlock The 9714 Current Pulse Generator is an ideal fire set for airbag squib, detonator and pyrotechnics inititor testing. The instrument provides adjustable current signals up to 25 amps. The unit comes with 4 digitally controlled load resistant independent outputs. Output pulse widths and delays are unique to each channel and can be precisely controlled from 0.1 to 100 ms in 200 ns steps. The 9714 Current Pulse Generator also provides a TTL Sync output to T0 – particularly useful as a reference source/trigger for cameras or other equipment.
Datasheet
Description
The 9714 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 200 ns Timing Steps Memory Storage: 12 slots Up to 25 amps per Channel 4 Independent Channel Outputs Benchtop Design Easy Programming Interface TTL Sync output to T0 Safety Interlock The 9714 Current Pulse Generator is an ideal fire set for airbag squib, detonator and pyrotechnics inititor testing. The instrument provides adjustable current signals up to 25 amps. The unit comes with 4 digitally controlled load resistant independent outputs. Output pulse widths and delays are unique to each channel and can be precisely controlled from 0.1 to 100 ms in 200 ns steps. The 9714 Current Pulse Generator also provides a TTL Sync output to T0 – particularly useful as a reference source/trigger for cameras or other equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9714 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9714
Pulse Generator 9714
The 9714 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 200 ns Timing Steps Memory Storage: 12 slots Up to 25 amps per Channel 4 Independent Channel Outputs Benchtop Design Easy Programming Interface TTL Sync output to T0 Safety Interlock The 9714 Current Pulse Generator is an ideal fire set for airbag squib, detonator and pyrotechnics inititor testing. The instrument provides adjustable current signals up to 25 amps. The unit comes with 4 digitally controlled load resistant independent outputs. Output pulse widths and delays are unique to each channel and can be precisely controlled from 0.1 to 100 ms in 200 ns steps. The 9714 Current Pulse Generator also provides a TTL Sync output to T0 – particularly useful as a reference source/trigger for cameras or other equipment.

The 9714 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 200 ns Timing Steps
  • Memory Storage: 12 slots
  • Up to 25 amps per Channel
  • 4 Independent Channel Outputs
  • Benchtop Design
  • Easy Programming Interface
  • TTL Sync output to T0
  • Safety Interlock

The 9714 Current Pulse Generator is an ideal fire set for airbag squib, detonator and pyrotechnics inititor testing. The instrument provides adjustable current signals up to 25 amps. The unit comes with 4 digitally controlled load resistant independent outputs. Output pulse widths and delays are unique to each channel and can be precisely controlled from 0.1 to 100 ms in 200 ns steps.

The 9714 Current Pulse Generator also provides a TTL Sync output to T0 – particularly useful as a reference source/trigger for cameras or other equipment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9714
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details