Quantum Composers, Inc. Pulse Generator 9538

Description
The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps Timing Resolution < 50 ps Channel to Channel Jitter 1U Rackmount Ready Easy Programming Interface 8 Independent Channel Outputs Free LabVIEW Driver Ethernet, USB, RS232 Standard Full Customer Support 2 Year Warranty The 9538 Pulse Generator provides precision timing and synchronization to effectively trigger any series of events or necessary equipment with four or eight independent outputs, dual inputs with gate/trigger or optional dual trigger, and external clock reference input.The 9538 can accept a low amplitude clock frequency down to 20 mV, up to 100 MHz. This offers the ability to phase-lock directly to a laser photodiode signal, providing system timing synchronicity with the laser with very low jitter (< 50 ps). Complimentary Labview Drivers (NI certified) available.
Datasheet
Description
The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps Timing Resolution < 50 ps Channel to Channel Jitter 1U Rackmount Ready Easy Programming Interface 8 Independent Channel Outputs Free LabVIEW Driver Ethernet, USB, RS232 Standard Full Customer Support 2 Year Warranty The 9538 Pulse Generator provides precision timing and synchronization to effectively trigger any series of events or necessary equipment with four or eight independent outputs, dual inputs with gate/trigger or optional dual trigger, and external clock reference input.The 9538 can accept a low amplitude clock frequency down to 20 mV, up to 100 MHz. This offers the ability to phase-lock directly to a laser photodiode signal, providing system timing synchronicity with the laser with very low jitter (< 50 ps). Complimentary Labview Drivers (NI certified) available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9538 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9538
Pulse Generator 9538
The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps Timing Resolution < 50 ps Channel to Channel Jitter 1U Rackmount Ready Easy Programming Interface 8 Independent Channel Outputs Free LabVIEW Driver Ethernet, USB, RS232 Standard Full Customer Support 2 Year Warranty The 9538 Pulse Generator provides precision timing and synchronization to effectively trigger any series of events or necessary equipment with four or eight independent outputs, dual inputs with gate/trigger or optional dual trigger, and external clock reference input.The 9538 can accept a low amplitude clock frequency down to 20 mV, up to 100 MHz. This offers the ability to phase-lock directly to a laser photodiode signal, providing system timing synchronicity with the laser with very low jitter (< 50 ps). Complimentary Labview Drivers (NI certified) available.

The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 250 ps Timing Resolution
  • < 50 ps Channel to Channel Jitter
  • 1U Rackmount Ready
  • Easy Programming Interface
  • 8 Independent Channel Outputs
  • Free LabVIEW Driver
  • Ethernet, USB, RS232 Standard
  • Full Customer Support
  • 2 Year Warranty

The 9538 Pulse Generator provides precision timing and synchronization to effectively trigger any series of events or necessary equipment with four or eight independent outputs, dual inputs with gate/trigger or optional dual trigger, and external clock reference input.The 9538 can accept a low amplitude clock frequency down to 20 mV, up to 100 MHz. This offers the ability to phase-lock directly to a laser photodiode signal, providing system timing synchronicity with the laser with very low jitter (< 50 ps). Complimentary Labview Drivers (NI certified) available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9538
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
RF Generator - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details