Quantum Composers, Inc. Pulse Generator 9522

Description
The 9522 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 1 Module, 2 independent outputs Configuration Storage Slots- 12 Memory Slots 250 ps Timing Resolution < 50 ps Channel to Channel Jitter Benchtop Design Wide Variety of Channel Output Options Free LabVIEW Drivers 2 Year Warranty The 9522 Pulse Generator offers dual inputs, functioning as dual triggers or trigger/gating through BNC or optical connections. The user also has per channel modes options and can keep specific channels free-running and other channels triggered. Modular output boards provide a variety of output options allowing the user to customize their own instrument from stock. The output modules selection array includes both TTL/CMOS with adjustable amplitude, 35 V high voltage electrical, and optical at either 820 nm or 1300 nm. For those working with optical triggering, optical inputs are available. The 9522 is equipped with standard USB and RS-232 unit and a GPIB and Ethernet module as an option. Our standard programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available. Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if the channel is enabled not a pulse condition. Clock-In functionality gives the user the ability to synchronize using a master clock from 10 MHz to 100 MHz.
Datasheet
Description
The 9522 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 1 Module, 2 independent outputs Configuration Storage Slots- 12 Memory Slots 250 ps Timing Resolution < 50 ps Channel to Channel Jitter Benchtop Design Wide Variety of Channel Output Options Free LabVIEW Drivers 2 Year Warranty The 9522 Pulse Generator offers dual inputs, functioning as dual triggers or trigger/gating through BNC or optical connections. The user also has per channel modes options and can keep specific channels free-running and other channels triggered. Modular output boards provide a variety of output options allowing the user to customize their own instrument from stock. The output modules selection array includes both TTL/CMOS with adjustable amplitude, 35 V high voltage electrical, and optical at either 820 nm or 1300 nm. For those working with optical triggering, optical inputs are available. The 9522 is equipped with standard USB and RS-232 unit and a GPIB and Ethernet module as an option. Our standard programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available. Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if the channel is enabled not a pulse condition. Clock-In functionality gives the user the ability to synchronize using a master clock from 10 MHz to 100 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9522 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9522
Pulse Generator 9522
The 9522 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 1 Module, 2 independent outputs Configuration Storage Slots- 12 Memory Slots 250 ps Timing Resolution < 50 ps Channel to Channel Jitter Benchtop Design Wide Variety of Channel Output Options Free LabVIEW Drivers 2 Year Warranty The 9522 Pulse Generator offers dual inputs, functioning as dual triggers or trigger/gating through BNC or optical connections. The user also has per channel modes options and can keep specific channels free-running and other channels triggered. Modular output boards provide a variety of output options allowing the user to customize their own instrument from stock. The output modules selection array includes both TTL/CMOS with adjustable amplitude, 35 V high voltage electrical, and optical at either 820 nm or 1300 nm. For those working with optical triggering, optical inputs are available. The 9522 is equipped with standard USB and RS-232 unit and a GPIB and Ethernet module as an option. Our standard programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available. Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if the channel is enabled not a pulse condition. Clock-In functionality gives the user the ability to synchronize using a master clock from 10 MHz to 100 MHz.

The 9522 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 1 Module, 2 independent outputs
  • Configuration Storage Slots- 12 Memory Slots
  • 250 ps Timing Resolution
  • < 50 ps Channel to Channel Jitter
  • Benchtop Design
  • Wide Variety of Channel Output Options
  • Free LabVIEW Drivers
  • 2 Year Warranty

The 9522 Pulse Generator offers dual inputs, functioning as dual triggers or trigger/gating through BNC or optical connections. The user also has per channel modes options and can keep specific channels free-running and other channels triggered.

Modular output boards provide a variety of output options allowing the user to customize their own instrument from stock. The output modules selection array includes both TTL/CMOS with adjustable amplitude, 35 V high voltage electrical, and optical at either 820 nm or 1300 nm. For those working with optical triggering, optical inputs are available.

The 9522 is equipped with standard USB and RS-232 unit and a GPIB and Ethernet module as an option. Our standard programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available.

Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if the channel is enabled not a pulse condition. Clock-In functionality gives the user the ability to synchronize using a master clock from 10 MHz to 100 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9522
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882691 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Operating Temperature 32 F (0 C)
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details