Quantum Composers, Inc. Pulse Generator 8534

Description
The 8534 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps timing resolution < 50 ps channel to channel RMS jitter 4 independent channel outputs Internal rate generator 10 ns period resolution over entire frequency range (10 MHz) Standard Computer Interfaces RS232, USB and Ethernet Dual inputs (gate and trigger) Full Integration Support Full 2 Year Warranty The Model 8534 Board Level Digital Delay Pulse Generator represents the latest in timing and synchronizing capabilities. The 8534 comes with four independent outputs, dual trigger / gate inputs and external clock reference input, making it ideal for laser system timing applications. The system can directly phase lock to an external timebase up to 100 MHz in frequency and down to 20 mV in amplitude. This allows synching directly to a laser photodiode signal, which provides complete system timing relative to the laser with low jitter. The 8534 also provides a clock output that is capable of driving a 50 ohm load and can be used to provide a master timebase to other delay generators or equipment.
Datasheet
Description
The 8534 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps timing resolution < 50 ps channel to channel RMS jitter 4 independent channel outputs Internal rate generator 10 ns period resolution over entire frequency range (10 MHz) Standard Computer Interfaces RS232, USB and Ethernet Dual inputs (gate and trigger) Full Integration Support Full 2 Year Warranty The Model 8534 Board Level Digital Delay Pulse Generator represents the latest in timing and synchronizing capabilities. The 8534 comes with four independent outputs, dual trigger / gate inputs and external clock reference input, making it ideal for laser system timing applications. The system can directly phase lock to an external timebase up to 100 MHz in frequency and down to 20 mV in amplitude. This allows synching directly to a laser photodiode signal, which provides complete system timing relative to the laser with low jitter. The 8534 also provides a clock output that is capable of driving a 50 ohm load and can be used to provide a master timebase to other delay generators or equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8534 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8534
Pulse Generator 8534
The 8534 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps timing resolution < 50 ps channel to channel RMS jitter 4 independent channel outputs Internal rate generator 10 ns period resolution over entire frequency range (10 MHz) Standard Computer Interfaces RS232, USB and Ethernet Dual inputs (gate and trigger) Full Integration Support Full 2 Year Warranty The Model 8534 Board Level Digital Delay Pulse Generator represents the latest in timing and synchronizing capabilities. The 8534 comes with four independent outputs, dual trigger / gate inputs and external clock reference input, making it ideal for laser system timing applications. The system can directly phase lock to an external timebase up to 100 MHz in frequency and down to 20 mV in amplitude. This allows synching directly to a laser photodiode signal, which provides complete system timing relative to the laser with low jitter. The 8534 also provides a clock output that is capable of driving a 50 ohm load and can be used to provide a master timebase to other delay generators or equipment.

The 8534 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 250 ps timing resolution
  • < 50 ps channel to channel RMS jitter
  • 4 independent channel outputs
  • Internal rate generator 10 ns period resolution over entire frequency range (10 MHz)
  • Standard Computer Interfaces RS232, USB and Ethernet
  • Dual inputs (gate and trigger)
  • Full Integration Support
  • Full 2 Year Warranty

The Model 8534 Board Level Digital Delay Pulse Generator represents the latest in timing and synchronizing capabilities. The 8534 comes with four independent outputs, dual trigger / gate inputs and external clock reference input, making it ideal for laser system timing applications. The system can directly phase lock to an external timebase up to 100 MHz in frequency and down to 20 mV in amplitude. This allows synching directly to a laser photodiode signal, which provides complete system timing relative to the laser with low jitter.

The 8534 also provides a clock output that is capable of driving a 50 ohm load and can be used to provide a master timebase to other delay generators or equipment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8534
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details