Quantum Composers, Inc. Pulse Generator 8514

Description
The 8514 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Independent control of width and delay on 4 channels 1 ns timing resolution < 400 ps channel to channel RMS jitter Standard RS232, GPIB & USB communication interfaces Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle Full Integration Support Full 2 Year Warranty The Model 8514 Board Level Pulse Generator comes with 4 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.
Datasheet
Description
The 8514 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Independent control of width and delay on 4 channels 1 ns timing resolution < 400 ps channel to channel RMS jitter Standard RS232, GPIB & USB communication interfaces Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle Full Integration Support Full 2 Year Warranty The Model 8514 Board Level Pulse Generator comes with 4 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8514 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8514
Pulse Generator 8514
The 8514 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Independent control of width and delay on 4 channels 1 ns timing resolution < 400 ps channel to channel RMS jitter Standard RS232, GPIB & USB communication interfaces Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle Full Integration Support Full 2 Year Warranty The Model 8514 Board Level Pulse Generator comes with 4 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.

The 8514 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Independent control of width and delay on 4 channels
  • 1 ns timing resolution
  • < 400 ps channel to channel RMS jitter
  • Standard RS232, GPIB & USB communication interfaces
  • Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle
  • Full Integration Support
  • Full 2 Year Warranty

The Model 8514 Board Level Pulse Generator comes with 4 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate.

More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8514
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
RF Generator - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details