Quantum Composers, Inc. Pulse Generator 8512

Description
The 8512 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Independent control of width and delay on 2 channels 1 ns timing resolution < 400 ps channel to channel RMS jitter Standard RS232, GPIB & USB communication interfaces Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle Full Integration Support Full 2 Year Warranty The Model 8512 Board Level Pulse Generator comes with 2 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.
Datasheet
Description
The 8512 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Independent control of width and delay on 2 channels 1 ns timing resolution < 400 ps channel to channel RMS jitter Standard RS232, GPIB & USB communication interfaces Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle Full Integration Support Full 2 Year Warranty The Model 8512 Board Level Pulse Generator comes with 2 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8512 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8512
Pulse Generator 8512
The 8512 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Independent control of width and delay on 2 channels 1 ns timing resolution < 400 ps channel to channel RMS jitter Standard RS232, GPIB & USB communication interfaces Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle Full Integration Support Full 2 Year Warranty The Model 8512 Board Level Pulse Generator comes with 2 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.

The 8512 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Independent control of width and delay on 2 channels
  • 1 ns timing resolution
  • < 400 ps channel to channel RMS jitter
  • Standard RS232, GPIB & USB communication interfaces
  • Advanced programming: multiplexing, channel referencing, burst, wait, duty cycle
  • Full Integration Support
  • Full 2 Year Warranty

The Model 8512 Board Level Pulse Generator comes with 2 independent outputs and is designed to provide cutting edge, cost-effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different timed events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate.

More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB and GPIB Interfaces.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8512
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG1010 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details