QMI Services Integrated Cubing and Weighing System CubiScan® 150

Description
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system. Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.
Description
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system. Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Suppliers

Company
Product
Description
Supplier Links
Integrated Cubing and Weighing System - CubiScan® 150 - QMI Services
Farmington, UT, USA
Integrated Cubing and Weighing System
CubiScan® 150
Integrated Cubing and Weighing System CubiScan® 150
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system. Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Features

The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g).

The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system.

Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Supplier's Site

Technical Specifications

  QMI Services
Product Category Scales and Balances
Product Number CubiScan® 150
Product Name Integrated Cubing and Weighing System
Type Checkweigher, In-Motion
Unlock Full Specs
to access all available technical data

Similar Products

Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details