QMI Services Integrated Static Cubing and Weighing System CubiScan® 125

Description
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors. The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale. Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station. The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.
Description
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors. The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale. Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station. The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Static Cubing and Weighing System - CubiScan® 125 - QMI Services
Farmington, UT, USA
Integrated Static Cubing and Weighing System
CubiScan® 125
Integrated Static Cubing and Weighing System CubiScan® 125
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors. The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale. Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station. The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.

CubiScan 125

The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors.

The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale.

Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station.

The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.

Supplier's Site

Technical Specifications

  QMI Services
Product Category Scales and Balances
Product Number CubiScan® 125
Product Name Integrated Static Cubing and Weighing System
Type Check Weighing Scale
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-C16M - K-C16M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 44800 lbs (20317 kg)
View Details
Weighing Scales - 8056691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details