QMI Services Integrated Cubing and Weighing System CubiScan® 110

Description
Distribution/Manifes ting With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and width sensors to the sides, the 110 allows for pass-through package processing—ideal for small to medium parcel manifesting and shipment auditing applications. And you’ll still enjoy the power and convenience of our unmatched interface features that allow data to be quickly transferred to your shipping or warehouse management system for immediate use. The CubiScan 110 is robust, with a maximum measurement range of 30 x 24 x 36 inches (762 x 610 x 914 mm) and a net weight capacity of 100 lbs (50 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (2 mm) and weight resolution of 0.1 lbs (0.05 kg). The CubiScan 110 is very flexible and can be used as a mobile stand-alone system when deployed on a mobile cart with a portable power supply system, or it can be located between gravity conveyor for quick and efficient processing of parcels in a fast paced manifesting application. With an optional PC-based interface (called Qbit™), the CubiScan 110 is capable of managing thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your shipping/manifesting software or warehouse management system. Discover how the CubiScan 110 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line. Features An integrated digital display and control panel allow finger-tip control. Innovative software gives you numerical dimensions and weight and an instantaneous, three-dimensional graphical representation of the parcel being measured. So check into the Cubiscan 110. You’ll discover what hundreds of users already know. Time is money. And so is real estate. Make the best use of both.
Description
Distribution/Manifes ting With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and width sensors to the sides, the 110 allows for pass-through package processing—ideal for small to medium parcel manifesting and shipment auditing applications. And you’ll still enjoy the power and convenience of our unmatched interface features that allow data to be quickly transferred to your shipping or warehouse management system for immediate use. The CubiScan 110 is robust, with a maximum measurement range of 30 x 24 x 36 inches (762 x 610 x 914 mm) and a net weight capacity of 100 lbs (50 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (2 mm) and weight resolution of 0.1 lbs (0.05 kg). The CubiScan 110 is very flexible and can be used as a mobile stand-alone system when deployed on a mobile cart with a portable power supply system, or it can be located between gravity conveyor for quick and efficient processing of parcels in a fast paced manifesting application. With an optional PC-based interface (called Qbit™), the CubiScan 110 is capable of managing thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your shipping/manifesting software or warehouse management system. Discover how the CubiScan 110 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line. Features An integrated digital display and control panel allow finger-tip control. Innovative software gives you numerical dimensions and weight and an instantaneous, three-dimensional graphical representation of the parcel being measured. So check into the Cubiscan 110. You’ll discover what hundreds of users already know. Time is money. And so is real estate. Make the best use of both.

Suppliers

Company
Product
Description
Supplier Links
Integrated Cubing and Weighing System - CubiScan® 110 - QMI Services
Farmington, UT, USA
Integrated Cubing and Weighing System
CubiScan® 110
Integrated Cubing and Weighing System CubiScan® 110
Distribution/Manifes ting With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and width sensors to the sides, the 110 allows for pass-through package processing—ideal for small to medium parcel manifesting and shipment auditing applications. And you’ll still enjoy the power and convenience of our unmatched interface features that allow data to be quickly transferred to your shipping or warehouse management system for immediate use. The CubiScan 110 is robust, with a maximum measurement range of 30 x 24 x 36 inches (762 x 610 x 914 mm) and a net weight capacity of 100 lbs (50 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (2 mm) and weight resolution of 0.1 lbs (0.05 kg). The CubiScan 110 is very flexible and can be used as a mobile stand-alone system when deployed on a mobile cart with a portable power supply system, or it can be located between gravity conveyor for quick and efficient processing of parcels in a fast paced manifesting application. With an optional PC-based interface (called Qbit™), the CubiScan 110 is capable of managing thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your shipping/manifesting software or warehouse management system. Discover how the CubiScan 110 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line. Features An integrated digital display and control panel allow finger-tip control. Innovative software gives you numerical dimensions and weight and an instantaneous, three-dimensional graphical representation of the parcel being measured. So check into the Cubiscan 110. You’ll discover what hundreds of users already know. Time is money. And so is real estate. Make the best use of both.

Distribution/Manifesting

With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and width sensors to the sides, the 110 allows for pass-through package processing—ideal for small to medium parcel manifesting and shipment auditing applications. And you’ll still enjoy the power and convenience of our unmatched interface features that allow data to be quickly transferred to your shipping or warehouse management system for immediate use.

The CubiScan 110 is robust, with a maximum measurement range of 30 x 24 x 36 inches (762 x 610 x 914 mm) and a net weight capacity of 100 lbs (50 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (2 mm) and weight resolution of 0.1 lbs (0.05 kg).

The CubiScan 110 is very flexible and can be used as a mobile stand-alone system when deployed on a mobile cart with a portable power supply system, or it can be located between gravity conveyor for quick and efficient processing of parcels in a fast paced manifesting application. With an optional PC-based interface (called Qbit™), the CubiScan 110 is capable of managing thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your shipping/manifesting software or warehouse management system.

Discover how the CubiScan 110 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Features

An integrated digital display and control panel allow finger-tip control. Innovative software gives you numerical dimensions and weight and an instantaneous, three-dimensional graphical representation of the parcel being measured. So check into the Cubiscan 110. You’ll discover what hundreds of users already know. Time is money. And so is real estate. Make the best use of both.

Supplier's Site

Technical Specifications

  QMI Services
Product Category Scales and Balances
Product Number CubiScan® 110
Product Name Integrated Cubing and Weighing System
Type Check Weighing Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Indicator WE2107, ABS housing - 1-WE2107-1 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details