Quam-Nichols Company Back Box, Back Box, Steel, White; Enclosure Type Quam Nichols ES-8

Description
BACK BOX, BACK BOX, STEEL, WHITE; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:273.1mm; External Width - Metric:273mm; External Depth - Metric:95mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BACK BOX, BACK BOX, STEEL, WHITE; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:273.1mm; External Width - Metric:273mm; External Depth - Metric:95mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Box, Back Box, Steel, White; Enclosure Type Quam Nichols - 93F7831 - Newark, An Avnet Company
Chicago, IL, United States
Back Box, Back Box, Steel, White; Enclosure Type Quam Nichols
93F7831
Back Box, Back Box, Steel, White; Enclosure Type Quam Nichols 93F7831
BACK BOX, BACK BOX, STEEL, WHITE; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:273.1mm; External Width - Metric:273mm; External Depth - Metric:95mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

BACK BOX, BACK BOX, STEEL, WHITE; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:273.1mm; External Width - Metric:273mm; External Depth - Metric:95mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93F7831
Product Name Back Box, Back Box, Steel, White; Enclosure Type Quam Nichols
Length 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 135-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers