Quam-Nichols Company Desktop Intercom Station, Gooseneck; Directivity Quam Nichols DTS1

Description
DESKTOP INTERCOM STATION, GOOSENECK; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESKTOP INTERCOM STATION, GOOSENECK; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Intercom Station, Gooseneck; Directivity Quam Nichols - 50M3106 - Newark, An Avnet Company
Chicago, IL, United States
Desktop Intercom Station, Gooseneck; Directivity Quam Nichols
50M3106
Desktop Intercom Station, Gooseneck; Directivity Quam Nichols 50M3106
DESKTOP INTERCOM STATION, GOOSENECK; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

DESKTOP INTERCOM STATION, GOOSENECK; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 50M3106
Product Name Desktop Intercom Station, Gooseneck; Directivity Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details