Quam-Nichols Company 4 Square Frame Speaker 8 Ohm 10 Watts Rms; Driver Type Quam Nichols 4C3PA

Description
4" Square Frame Speaker 8 Ohm 10 Watts RMS; Driver Type:General Purpose; External Width - Metric:103mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:96dB; External Width - Imperial:4.055"; Frequency Response Min:80Hz
Datasheet
Description
4" Square Frame Speaker 8 Ohm 10 Watts RMS; Driver Type:General Purpose; External Width - Metric:103mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:96dB; External Width - Imperial:4.055"; Frequency Response Min:80Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Square Frame Speaker 8 Ohm 10 Watts Rms; Driver Type Quam Nichols - 98Y0210 - Newark, An Avnet Company
Chicago, IL, United States
4 Square Frame Speaker 8 Ohm 10 Watts Rms; Driver Type Quam Nichols
98Y0210
4 Square Frame Speaker 8 Ohm 10 Watts Rms; Driver Type Quam Nichols 98Y0210
4" Square Frame Speaker 8 Ohm 10 Watts RMS; Driver Type:General Purpose; External Width - Metric:103mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:96dB; External Width - Imperial:4.055"; Frequency Response Min:80Hz

4" Square Frame Speaker 8 Ohm 10 Watts RMS; Driver Type:General Purpose; External Width - Metric:103mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:96dB; External Width - Imperial:4.055"; Frequency Response Min:80Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 98Y0210
Product Name 4 Square Frame Speaker 8 Ohm 10 Watts Rms; Driver Type Quam Nichols
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details