QSG-119-02 is a black plastic fan guard designed for QLM-119 series vibration sleeves, with dimensions of 5.039 in (128.0 mm) outer diameter, 4.133 in (105.0 mm) panel cutout, and 4.685 in (119.0 mm) fan mounting diameter. It complies with UL94-V0 fire resistance and is RoHS compliant per 2002/95/EG.
119mm Plastic Fan Guard for QLM-119 Series Vibration Sleeve
Color: Black
119mm Sq Fan Finger Guard Plastic
Fan Filters & Accessories 120mm FINGER GD
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | QSG-119-02 | Q322-ND | QSG-119-02 |
| Product Name | 119mm Plastic Fan Guard for QLM-119 Series Vibration Sleeve | Finger Guard | Fan Filters & Accessories |