Qualtek Electronics Corp. Heat Shrink Boots, Caps - QSEC200-200/90-01-QB10 QSEC200-200/90-01-QB10

Description
Manufacturer: Qualtek Win Source Part Number: 1027023-QSEC200-200/ 90-01-QB10 Type: Cap Color: Black Features: Adhesive Coating, UV Resistant Large Diameter Supplied: 7.874" (200.00mm) Large Diameter Recovered: 3.543" (90.00mm) Total Length Recovered: 6.299" (160.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 1027023-QSEC200-200/ 90-01-QB10 Type: Cap Color: Black Features: Adhesive Coating, UV Resistant Large Diameter Supplied: 7.874" (200.00mm) Large Diameter Recovered: 3.543" (90.00mm) Total Length Recovered: 6.299" (160.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - QSEC200-200/90-01-QB10
1027023-QSEC200-200/90-01-QB10
Heat Shrink Boots, Caps - QSEC200-200/90-01-QB10 1027023-QSEC200-200/90-01-QB10
Manufacturer: Qualtek Win Source Part Number: 1027023-QSEC200-200/ 90-01-QB10 Type: Cap Color: Black Features: Adhesive Coating, UV Resistant Large Diameter Supplied: 7.874" (200.00mm) Large Diameter Recovered: 3.543" (90.00mm) Total Length Recovered: 6.299" (160.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualtek
Win Source Part Number: 1027023-QSEC200-200/90-01-QB10
Type: Cap
Color: Black
Features: Adhesive Coating, UV Resistant
Large Diameter Supplied: 7.874" (200.00mm)
Large Diameter Recovered: 3.543" (90.00mm)
Total Length Recovered: 6.299" (160.00mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027023-QSEC200-200/90-01-QB10
Product Name Heat Shrink Boots, Caps - QSEC200-200/90-01-QB10
Unlock Full Specs
to access all available technical data