Qualtek Electronics Corp. Fans and Blowers - QSB-40-01 QSB-40-01

Description
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174385-QSB-40-01 Packaging: Bulk Color: Black Length: 42 mm Body Material: Steel Thickness: -300 µm Height: 40 mm Material: Steel, Metal Width: 40 mm Categories: Fans and Blowers Alternative Parts (Cross-Reference): QSB-40-01.; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174385-QSB-40-01 Packaging: Bulk Color: Black Length: 42 mm Body Material: Steel Thickness: -300 µm Height: 40 mm Material: Steel, Metal Width: 40 mm Categories: Fans and Blowers Alternative Parts (Cross-Reference): QSB-40-01.; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - QSB-40-01 - 1174385-QSB-40-01 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - QSB-40-01
1174385-QSB-40-01
Fans and Blowers - QSB-40-01 1174385-QSB-40-01
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174385-QSB-40-01 Packaging: Bulk Color: Black Length: 42 mm Body Material: Steel Thickness: -300 µm Height: 40 mm Material: Steel, Metal Width: 40 mm Categories: Fans and Blowers Alternative Parts (Cross-Reference): QSB-40-01.; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Qualtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174385-QSB-40-01
Packaging: Bulk
Color: Black
Length: 42 mm
Body Material: Steel
Thickness: -300 µm
Height: 40 mm
Material: Steel, Metal
Width: 40 mm
Categories: Fans and Blowers
Alternative Parts (Cross-Reference): QSB-40-01.;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1174385-QSB-40-01
Product Name Fans and Blowers - QSB-40-01
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025CBHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details