EMI FILTER SHIELD; Fan Frame Size:40mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:32mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 21M7155 |
| Product Name | Emi Filter Shield; Fan Frame Size Qualtek Electronics |
| Filter Medium Material | Steel |