Qualtek Electronics Corp. Heat Shrink Tubing - QR3-22/6-QC48IN-20 QR3-22/6-QC48IN-20

Description
Manufacturer: Qualtek Win Source Part Number: 792871-QR3-22/6-QC48 IN-20 Series: QR3 Type: Tubing, Insulation Color: Black, Red Operating Temperature Range: -55°C ~ 110°C Features: Abrasion Resistant, UV Resistant, Waterproof Length: 2.00' (609.60mm) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.866" (22.00mm) Inner Diameter - Recovered: 0.236" (6.00mm) Recovered Wall Thickness: 0.106" (2.70mm) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 792871-QR3-22/6-QC48 IN-20 Series: QR3 Type: Tubing, Insulation Color: Black, Red Operating Temperature Range: -55°C ~ 110°C Features: Abrasion Resistant, UV Resistant, Waterproof Length: 2.00' (609.60mm) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.866" (22.00mm) Inner Diameter - Recovered: 0.236" (6.00mm) Recovered Wall Thickness: 0.106" (2.70mm) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - QR3-22/6-QC48IN-20
792871-QR3-22/6-QC48IN-20
Heat Shrink Tubing - QR3-22/6-QC48IN-20 792871-QR3-22/6-QC48IN-20
Manufacturer: Qualtek Win Source Part Number: 792871-QR3-22/6-QC48 IN-20 Series: QR3 Type: Tubing, Insulation Color: Black, Red Operating Temperature Range: -55°C ~ 110°C Features: Abrasion Resistant, UV Resistant, Waterproof Length: 2.00' (609.60mm) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.866" (22.00mm) Inner Diameter - Recovered: 0.236" (6.00mm) Recovered Wall Thickness: 0.106" (2.70mm) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Qualtek
Win Source Part Number: 792871-QR3-22/6-QC48IN-20
Series: QR3
Type: Tubing, Insulation
Color: Black, Red
Operating Temperature Range: -55°C ~ 110°C
Features: Abrasion Resistant, UV Resistant, Waterproof
Length: 2.00' (609.60mm)
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.866" (22.00mm)
Inner Diameter - Recovered: 0.236" (6.00mm)
Recovered Wall Thickness: 0.106" (2.70mm)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 792871-QR3-22/6-QC48IN-20
Product Name Heat Shrink Tubing - QR3-22/6-QC48IN-20
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6029A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details