QLM-92-40-10 is a vibration sleeve made of TPE, designed to mount 92mm fans to panels with thicknesses between 0.75 and 1.25 mm, reducing noise by isolating fan vibration. It has a black color, 70° Shore A hardness, and meets UL94-V0 fire resistance standards. The part measures 3.819 inches (97 mm) in length, 3.622 inches (92 mm) in width, 3.504 inches (89 mm) in height, with a flange thickness of 0.236 inch (6.0 mm) and a sleeve outer diameter of 0.768 inch (19.5 mm). The sleeve thickness is 0.039 inch (1.0 mm), and the flange width is 0.157 inch (4.0 mm).
Noise is the number one problem for axial fans that are used for electronic cooling. It is generally caused by vibration between the housing and fan.To prevent this problem, we have developed a method that eliminates noise and makes mounting effortless. With the patented rubber elastic sleeves, you can fasten axial fans without screws, quickly and safely with four mushroom formed pegs on a mounting plate or housing wall.
ADVANTAGES:
Eliminates transmission of vibration from the fan to the housing and
reduces noise up to 9db.
Fast, simple and safe screwless mounting and remounting.
Labor saving device with less cost through shorter mounting times.
Protects the fan against vibrations and thus increases the life.
Sleeves and accessories are available for fans of 40mm to120mm and fit many axial fans
from various manufacturers.
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | QLM-92-40-10 | Q316-ND |
| Product Name | 92mm Fan Vibration Sleeve for Fan Flange Thickness 4mm and Panel Thickness from 0.75 - 1.25mm | Sleeve |