Qualtek Electronics Corp. 119mm Fan Vibration Sleeve for Fan Flange Thickness 6mm and Panel Thickness from 1.5 - 2.5mm QLM-119-60-20

Description
Noise is the number one problem for axial fans that are used for electronic cooling. It is generally caused by vibration between the housing and fan.To prevent this problem, we have developed a method that eliminates noise and makes mounting effortless. With the patented rubber elastic sleeves, you can fasten axial fans without screws, quickly and safely with four mushroom formed pegs on a mounting plate or housing wall. ADVANTAGES: Eliminates transmission of vibration from the fan to the housing and reduces noise up to 9db. Fast, simple and safe screwless mounting and remounting. Labor saving device with less cost through shorter mounting times. Protects the fan against vibrations and thus increases the life. Sleeves and accessories are available for fans of 40mm to120mm and fit many axial fans from various manufacturers.
Request a Quote Datasheet
Description
Noise is the number one problem for axial fans that are used for electronic cooling. It is generally caused by vibration between the housing and fan.To prevent this problem, we have developed a method that eliminates noise and makes mounting effortless. With the patented rubber elastic sleeves, you can fasten axial fans without screws, quickly and safely with four mushroom formed pegs on a mounting plate or housing wall. ADVANTAGES: Eliminates transmission of vibration from the fan to the housing and reduces noise up to 9db. Fast, simple and safe screwless mounting and remounting. Labor saving device with less cost through shorter mounting times. Protects the fan against vibrations and thus increases the life. Sleeves and accessories are available for fans of 40mm to120mm and fit many axial fans from various manufacturers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
119mm Fan Vibration Sleeve for Fan Flange Thickness 6mm and Panel Thickness from 1.5 - 2.5mm - QLM-119-60-20 - Qualtek Electronics Corp.
Mentor, OH, United States
119mm Fan Vibration Sleeve for Fan Flange Thickness 6mm and Panel Thickness from 1.5 - 2.5mm
QLM-119-60-20
119mm Fan Vibration Sleeve for Fan Flange Thickness 6mm and Panel Thickness from 1.5 - 2.5mm QLM-119-60-20
Noise is the number one problem for axial fans that are used for electronic cooling. It is generally caused by vibration between the housing and fan.To prevent this problem, we have developed a method that eliminates noise and makes mounting effortless. With the patented rubber elastic sleeves, you can fasten axial fans without screws, quickly and safely with four mushroom formed pegs on a mounting plate or housing wall. ADVANTAGES: Eliminates transmission of vibration from the fan to the housing and reduces noise up to 9db. Fast, simple and safe screwless mounting and remounting. Labor saving device with less cost through shorter mounting times. Protects the fan against vibrations and thus increases the life. Sleeves and accessories are available for fans of 40mm to120mm and fit many axial fans from various manufacturers.

Noise is the number one problem for axial fans that are used for electronic cooling. It is generally caused by vibration between the housing and fan.To prevent this problem, we have developed a method that eliminates noise and makes mounting effortless. With the patented rubber elastic sleeves, you can fasten axial fans without screws, quickly and safely with four mushroom formed pegs on a mounting plate or housing wall.
ADVANTAGES:
Eliminates transmission of vibration from the fan to the housing and
reduces noise up to 9db.
Fast, simple and safe screwless mounting and remounting.
Labor saving device with less cost through shorter mounting times.
Protects the fan against vibrations and thus increases the life.
Sleeves and accessories are available for fans of 40mm to120mm and fit many axial fans
from various manufacturers.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Fan Guards
Product Number QLM-119-60-20
Product Name 119mm Fan Vibration Sleeve for Fan Flange Thickness 6mm and Panel Thickness from 1.5 - 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products