The Snap-In USB Type C Power Supply Receptacle from Qualtek Electronics, part number QKRC-10-05, is designed to provide a reliable power supply with a maximum output of 10W at 5V and 2A. It features a simple design philosophy and is rated for a mean time between failures (MTBF) of 50,000 hours at 25°C. The power supply complies with Safe Extra Low Voltage (SELV) standards as defined by IEC62368-1, ensuring safe operation. The device operates effectively within an ambient temperature range of 0°C to 40°C and utilizes natural convection for cooling. It includes protections against short circuits and overcurrent conditions, allowing for safe operation under fault conditions. The power supply has a ripple and noise specification of 150 mVp-p and demonstrates good load and line regulation, maintaining output voltage within ±5% under varying load conditions. The product is housed in a plastic case compliant with UL94V-0 standards, with dimensions of 27.0 x 27.0 x 25.0 mm. It is suitable for applications requiring a compact and efficient power supply solution with USB Type C connectivity.
SNAP-IN USB TYP C PWR SUPPLY RCPT, 5V/2A; Product Range:QKRC Series; Current Rating:2A; Voltage Rating VAC:5V; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type C; Connector Colour:Black; Connector Mounting:Snap-InRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25AK7727 |
| Product Name | Snap-In Usb Typ C Pwr Supply Rcpt, 5V/2A; Product Range Qualtek Electronics |
| Connector Type | USB |