QF-80-01 is an 80mm foam dust filter media for use with QLM-80 series vibration sleeves, featuring a G2 DIN EN 779 filter class and a material thickness of approximately 5mm. The filter measures 80.0 mm in diameter, 71.5 mm in width, with a mounting flange of 4.0 mm and a tolerance ring of 5.0 mm.
80mm Filter Media for QLM-80 Series Vibration Sleeve
Material: Foam Dust Filter FL100
Filter Class: G2 DIN EN 779
80mm Sq Fan Replacement Filter Element Foam
Fan Filters & Accessories 80mm FILTR MEDIA
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | QF-80-01 | Q325-ND | QF-80-01 |
| Product Name | 80mm Filter Media for QLM-80 Series Vibration Sleeve | Replacement Filter Element | Fan Filters & Accessories |