The Win Source Electronics part number 1139605-QAWA-30-5-US
Win Source Part Number: 1139605-QAWA-30-5-US
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: QAWA-30 (30W)
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 25 W
Voltage - Output: 5V
Voltage - Input: 100 ~ 240 VAC
Input Type: Fixed Blade
Polarization: Positive Center
Current - Output (Max): 5A
Efficiency: Level VI
Region Utilized: North America
Form: Wall Mount (Class II)
No Load Power Consumption: 100mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: NEMA 1-15P
Cord Length: 59" (1.50m)
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 3.11" L x 1.34" W x 2.91" H (79.0mm x 34.0mm x 74.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.7001
Mfr: Qualtek
Other Names: Q980
Base Product Number: QAWA-30
Approval Agency: BSMI, CB, CCC, CE, cULus, FCC, GS, PSE, RCM
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1139605-QAWA-30-5-US01 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Package Type | Other; Bulk |