Q2-Z thin wall heat shrink tubing is a flexible, flame-retardant tubing with a 2:1 shrink ratio, designed for insulation, strain relief, and harnessing in automotive and electronics applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. Approved to UL 224 and CSA 22.2, it meets VW-1 flammability, 600V voltage withstand, and Sony SS-00259 standards. The tubing contains no PBB, PBBO, or PBBE, has cadmium under 5 ppm and lead under 10 ppm, and is RoHS compliant. Standard colors include black, red, blue, yellow, green, and white. The part number Q2-Z-5MM-01-SS100M indicates a 5.0 mm as-supplied inside diameter, which recovers to 2.50 mm, with a wall thickness of 0.56 mm and 100 meters per reel, as listed for the 5.0 mm size variant in the series.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-5MM-01-SS100M |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |