Q2-Z series thin-wall heat shrink tubing is a flame-retardant, environmentally friendly product with a 2:1 shrink ratio, designed for insulation, strain relief, and harnessing in automotive and electronics applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL 224 and CSA 22.2 standards, carries VW-1 flammability rating, and withstands 600V AC for one minute. It is RoHS compliant, contains no PBB, PBBO, or PBBE, and has cadmium and lead content below 5 ppm and 10 ppm respectively. The 5/8 inch nominal recovered inside diameter corresponds to a 16.0 mm as-supplied inside diameter and 8.0 mm as-supplied outside diameter, with a wall thickness of 0.69 mm after recovery. Standard packaging is 50 feet per bag. The material is black unless otherwise requested.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-5/8-07-MS50FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |