Q2-Z series thin wall heat shrink tubing is a flexible, flame-retardant product with a 2:1 shrink ratio, designed for insulation, strain relief, and wire harnessing in electronics and automotive applications. It operates from -55°C to +125°C, shrinks at a minimum of 70°C, and fully recovers at 100°C. The tubing meets UL 224 and CSA 22.2 standards with File Nos. E236137 and 242540, carries VW-1 flammability rating, and is rated for 600V. It complies with RoHS, Sony SS-00259, and contains no PBB, PBBO, PBBE, cadmium under 5 ppm, or lead over 10 ppm. Standard colors include black, red, blue, yellow, green, and white. Dimensions vary by size; for the 35mm as-supplied diameter, the recovered inner diameter is 17.5mm with a wall thickness of 0.90mm, supplied in 50-meter lengths.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-35MM-06-SS50M |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |