Q2-Z series thin wall heat shrink tubing with a 2:1 shrink ratio is designed for insulation, strain relief, and harnessing in electronics and automotive applications. It operates from -55°C to +125°C, shrinks at a minimum of 70°C, and fully recovers at 100°C. The tubing meets UL 224 and CSA 22.2, carries VW-1 flammability rating, and withstands 600V. It is RoHS compliant, free of PBB, PBBO, PBBE, and contains less than 5 ppm cadmium and 10 ppm lead. For the 3/4 inch nominal size, the as-supplied inside diameter is 19.1 mm and wall thickness is 0.80 mm, reducing to 9.5 mm inside diameter after recovery. Standard packaging is 50 feet per length. The material is environmentally friendly and available in multiple standard colors.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-3/4-07-SS200FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |