Q2-Z is a 2:1 shrink ratio, thin-wall heat shrink tubing designed for insulation, strain relief, and harnessing in automotive and electronic applications. It is flame retardant, meets UL 224 and CSA 22.2 standards, and is RoHS compliant. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing has a tensile strength exceeding 14 MPa, elongation over 400%, and passes VW-1 flammability and 600V voltage withstand tests. Material contains no PBBs, PBBOs, or PBBEs, with cadmium below 5 ppm and lead below 10 ppm. Available in standard colors including black, red, blue, yellow, green, and white. As supplied, the 3/32 inch size has an inside diameter of 2.4 mm and wall thickness of 0.44 mm, recovering to 1.2 mm inside diameter and 0.33 mm wall thickness. Packaging is 500 feet per reel.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-3/32-03-SS500FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |