Q2-Z thin wall heat shrink tubing is a flame-retardant, environmentally friendly product with a 2:1 shrink ratio, used for insulation, strain relief, and wire harnessing in automotive and electronics applications. It operates from -55°C to +125°C, shrinks at a minimum temperature of 70°C, and fully recovers at 100°C. It meets UL 224 and CSA 22.2 standards, is VW-1 rated, 600V rated, RoHS compliant, and free of PBB, PBBO, and PBBE. Cadmium content is under 5 ppm, and lead content under 10 ppm. Standard colors include black, red, blue, yellow, green, and white. The part Q2-Z-3/32-03-MS100FT
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-3/32-03-MS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |