Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for insulation, strain relief, and harnessing in electronics and automotive applications. The tubing is flame retardant, RoHS compliant, and free of PBB, PBBO, PBBE, and toxic metal compounds. It operates from -55°C to +125°C, shrinks minimally at 70°C, and fully recovers at 100°C. It meets UL 224, CSA 22.2, VW-1, and 600V voltage requirements, with a volume resistance greater than 10^14 Ω·cm and tensile strength exceeding 14 MPa. Available in standard colors including black, red, blue, yellow, green, and white. Packaging length is 48 inches for the 3/64 inch inside diameter, as-supplied size, with a recovered wall thickness of 0.33 mm.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-3-07-QB48IN-2 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |