Q2-Z thin wall heat shrink tubing is a flame-retardant, environmentally friendly tubing with a 2:1 shrink ratio, designed for electrical insulation, strain relief, and wire harnessing in electronics and automotive applications. It operates from -55°C to +125°C, has a minimum shrink temperature of 70°C, and fully recovers at 100°C. The tubing meets UL 224 and CSA 22.2 standards, carries VW-1 flammability rating, and withstands 600V AC for one minute. It is RoHS compliant, contains no PBB, PBBO, or PBBE, and has cadmium and lead levels below 5 ppm and 10 ppm respectively. Standard colors include black, red, blue, yellow, green, and white. The product dimensions for the 3.0 mm as-supplied inner diameter (recovered to 1.5 mm) are provided, with standard packaging lengths of 200 feet. The part number suffixes indicate packaging and length variations, but the core performance and material specifications are consistent across the series.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-3-04-SS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |