Qualtek Electronics Corp. 2:1 Thin Wall Heat Shrink Tubing Q2-Z-13MM-06-SS50M

Description
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V Meets: Sony SS-00259, Material: No PBB’s, PBBO’s, PBBE’s Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white Other colors are available upon request. RoHS Compliant
Request a Quote Datasheet
Description
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V Meets: Sony SS-00259, Material: No PBB’s, PBBO’s, PBBE’s Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white Other colors are available upon request. RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Thin Wall Heat Shrink Tubing - Q2-Z-13MM-06-SS50M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Thin Wall Heat Shrink Tubing
Q2-Z-13MM-06-SS50M
2:1 Thin Wall Heat Shrink Tubing Q2-Z-13MM-06-SS50M
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V Meets: Sony SS-00259, Material: No PBB’s, PBBO’s, PBBE’s Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white Other colors are available upon request. RoHS Compliant

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-Z-13MM-06-SS50M
Product Name 2:1 Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-7MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details