Ultra thin wall, flexible, flame-retardant polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for rapid shrinking and space-saving applications. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. Meets UL E236137 and CSA 242540 approvals, VW-1 flammability rating, and Sony-SS-00259 standards. RoHS compliant, with cadmium content <5 ppm and lead content <30 ppm. Standard color is black. Wall thickness is 0.20 mm after recovery, with an inside diameter of 1.0 mm after shrinking. Supplied on a 200-meter spool. Non-corrosive to copper and passes copper stability tests.
Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V
Meets: Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content: <5>
Standard color: Black
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-CB-1MM-01-SS200M |
| Product Name | 2:1 Ultra Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |