Qualtek Electronics Corp. 2:1 Ultra Thin Wall Heat Shrink Tubing Q2-CB-1/2-01-SS200FT

Description
Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Description
Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-CB series ultra thin wall heat shrink tubing is made of flame-retardant polyolefin with a 2:1 shrink ratio, designed for rapid shrinking and space-saving applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL File No. E236137, CSA File No. 242540, VW-1, and 300V ratings, complies with Sony-SS-00259, and is RoHS compliant. Cadmium content is less than 5 ppm and lead content less than 30 ppm. The standard color is black. For the 1/2 inch nominal recovered inside diameter variant, the wall thickness is 0.28 mm, supplied in 200-foot spools.

Datasheet Summary
Powered by GS/AI

Q2-CB series ultra thin wall heat shrink tubing is made of flame-retardant polyolefin with a 2:1 shrink ratio, designed for rapid shrinking and space-saving applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL File No. E236137, CSA File No. 242540, VW-1, and 300V ratings, complies with Sony-SS-00259, and is RoHS compliant. Cadmium content is less than 5 ppm and lead content less than 30 ppm. The standard color is black. For the 1/2 inch nominal recovered inside diameter variant, the wall thickness is 0.28 mm, supplied in 200-foot spools.

Suppliers

Company
Product
Description
Supplier Links
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-SS200FT - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Ultra Thin Wall Heat Shrink Tubing
Q2-CB-1/2-01-SS200FT
2:1 Ultra Thin Wall Heat Shrink Tubing Q2-CB-1/2-01-SS200FT
Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant

Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V
Meets: Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content: <5>
Standard color: Black
Other colors are available upon request
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-CB-1/2-01-SS200FT
Product Name 2:1 Ultra Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-15MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details